CURRENT SENSOR HE 8-SOIC
"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
CURRENT SENSOR HE 8-SOIC
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 296-TMCS1101A2UQDTDKR-ND | TMCS1101A2UQDT |
| Product Name | Current Sensors | Current Sensors |
| Technology | Hall-Effect | |
| Mounting / Configuration | "8-SOIC" | Surface Mount |
| Electrical Output | Voltage | Ratiometric, Voltage |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) |
| Voltage | 3 to 5.5 volts | 3 to 5.5 volts |