Texas Instruments High-Performance Analog Current Sensors TMCS1100A3QDR

Description
"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 296-TMCS1100A3QDRTR-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
296-TMCS1100A3QDRTR-ND
Current Sensors 296-TMCS1100A3QDRTR-ND
"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1100A3QDRCT-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
296-TMCS1100A3QDRCT-ND
Current Sensors 296-TMCS1100A3QDRCT-ND
"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1100A3QDRDKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Sensors, Transducers - Current Sensors - 968670-TMCS1100A3QDR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
968670-TMCS1100A3QDR
Sensors, Transducers - Current Sensors 968670-TMCS1100A3QDR
Win Source Part Number: 968670-TMCS1100A3QDR Category: Sensors, Transducers>Current Sensors Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 200mv/A For Measuring: AC/DC Sensor Type: Hall Effect Linearity: ±0.05% Accuracy: ±0.4% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1100A3QDRCT, 296-TMCS1100A3QDRTR, 296-TMCS1100A3QDRDKR Base Product Number: TMCS1100

Win Source Part Number: 968670-TMCS1100A3QDR
Category: Sensors, Transducers>Current Sensors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 80kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 200mv/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Linearity: ±0.05%
Accuracy: ±0.4%
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMCS1100A3QDRCT,296-TMCS1100A3QDRTR,296-TMCS1100A3QDRDKR
Base Product Number: TMCS1100

Buy Now
Current Sensors - TMCS1100A3QDR - ODG (Origin Data Global)
Shenzhen, China
Current Sensors
TMCS1100A3QDR
Current Sensors TMCS1100A3QDR
PRECISION ISOLATED CURRENT SENSO

PRECISION ISOLATED CURRENT SENSO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Current Sensors Current Sensors Current Sensors
Product Number 296-TMCS1100A3QDRTR-ND 968670-TMCS1100A3QDR TMCS1100A3QDR
Product Name Current Sensors Sensors, Transducers - Current Sensors Current Sensors
Technology Hall-Effect
Mounting / Configuration "8-SOIC" Surface Mount
Electrical Output Voltage Ratiometric, Voltage
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe Fixture - CPF-633 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
HIGH SIDE IPS 75V WITH CURRENT SENSE - 376-AUIPS7121RTRL - Utmel Electronic Limited
Specs
Mounting / Configuration Surface Mount
Operating Temperature -40 to 302 F (-40 to 150 C)
Voltage 6 to 60 volts
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details