CURRENT SENSOR HE PG-TISON-8-6
CURRENT SENSOR HE PG-TISON-8-6
CURRENT SENSOR HE PG-TISON-8-6
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 448-TLE4973R025T5S0010XUMA1TR-ND | 349233 |
| Product Name | Current Sensors | Current Sensor ICs |
| Technology | Hall-Effect | |
| Mounting / Configuration | 8-PowerTDFN | PG-TISON-8-6 |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 302 F (-40 to 150 C) | |
| Voltage | 4.5 to 5.5 volts |