Texas Instruments High-Performance Analog Sensors, Transducers - Current Sensors TMCS1101A3BQDRQ1

Description
Win Source Part Number: 981374-TMCS1101A3BQD RQ1 Category: Sensors, Transducers>Current Sensors Series: Automotive, AEC-Q100 Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 200mv/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: ±11.25A Linearity: ±0.05% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1101A3BQDRQ1 TR,296-TMCS1101A3BQD RQ1DKR,296-TMCS1101A 3BQDRQ1CT
Request a Quote Datasheet
Description
Win Source Part Number: 981374-TMCS1101A3BQD RQ1 Category: Sensors, Transducers>Current Sensors Series: Automotive, AEC-Q100 Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 200mv/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: ±11.25A Linearity: ±0.05% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1101A3BQDRQ1 TR,296-TMCS1101A3BQD RQ1DKR,296-TMCS1101A 3BQDRQ1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 981374-TMCS1101A3BQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
981374-TMCS1101A3BQDRQ1
Sensors, Transducers - Current Sensors 981374-TMCS1101A3BQDRQ1
Win Source Part Number: 981374-TMCS1101A3BQD RQ1 Category: Sensors, Transducers>Current Sensors Series: Automotive, AEC-Q100 Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 200mv/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: ±11.25A Linearity: ±0.05% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1101A3BQDRQ1 TR,296-TMCS1101A3BQD RQ1DKR,296-TMCS1101A 3BQDRQ1CT

Win Source Part Number: 981374-TMCS1101A3BQDRQ1
Category: Sensors, Transducers>Current Sensors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Response Time: 6.5µs
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 80kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 200mv/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Current - Sensing: ±11.25A
Linearity: ±0.05%
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMCS1101A3BQDRQ1TR,296-TMCS1101A3BQDRQ1DKR,296-TMCS1101A3BQDRQ1CT

Buy Now Datasheet
Current Sensors - 296-TMCS1101A3BQDRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1101A3BQDRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1101A3BQDRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Futian, Shenzhen, China
Sensors >> Current Sensors
TMCS1101A3BQDRQ1
Sensors >> Current Sensors TMCS1101A3BQDRQ1
±11.25A SOIC-8 Current Sensors ROHS

±11.25A SOIC-8 Current Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited
Product Category Current Sensors Current Sensors Current Sensors
Product Number 981374-TMCS1101A3BQDRQ1 296-TMCS1101A3BQDRQ1DKR-ND TMCS1101A3BQDRQ1
Product Name Sensors, Transducers - Current Sensors Current Sensors Sensors >> Current Sensors
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Current 11.25 amps 11.25 amps 11.25 amps
Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Frequency Range 80000 Hz 80000 Hz
Response Time 6.5 µs 6.5 µs
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensor ICs - 2601027 - RS Components, Ltd.
Infineon Technologies AG
Specs
Mounting / Configuration PG-TISON-8-5
Current 120 amps
Approvals / Certifications RoHS
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details