Win Source Part Number: 981373-TMCS1101A1BQD
Category: Sensors, Transducers>Current Sensors
Package: Tape & Reel (TR)
Response Time: 6.5µs
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 80kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 50mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Current - Sensing: ±45A
Linearity: ±0.05%
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMCS1101A1BQDRTR
"Current Sensor ±45A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
CURRENT SENSOR HE 45A 8-SOIC
CURRENT SENSOR HE 45A 8-SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | 981373-TMCS1101A1BQDR | 296-TMCS1101A1BQDRTR-ND | TMCS1101A1BQDR |
| Product Name | Sensors, Transducers - Current Sensors | Current Sensors | Current Sensors |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) |
| Current | 45 amps | 45 amps | 0.0060 amps |
| Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |
| Frequency Range | 80000 Hz | 80000 Hz | 80000 Hz |
| Response Time | 6.5 µs | 6.5 µs |