80ARMS 500KHZ HALL-EFFECT CURREN
80ARMS 500KHZ HALL-EFFECT CURREN
80ARMS 500KHZ HALL-EFFECT CURREN
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 296-TMCS1126BFAQDVGRDKR-ND |
| Product Name | Current Sensors |
| Current Type | AC Current |
| Technology | Hall-Effect |
| Mounting / Configuration | "10-SOIC" |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |