"Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 981372-TMCS1100A2QDR
Category: Sensors, Transducers>Current Sensors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Response Time: 6.5µs
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 80kHz
Output: Ratiometric, Voltage
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 100mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Linearity: ±0.05%
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMCS1100A2QDRQ1D
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 296-TMCS1100A2QDRQ1CT-ND | 981372-TMCS1100A2QDRQ1 |
| Product Name | Current Sensors | Sensors, Transducers - Current Sensors |
| Technology | Hall-Effect | |
| Mounting / Configuration | "8-SOIC" | |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) |