Texas Instruments High-Performance Analog Sensors, Transducers - Current Sensors TMCS1108A1UQDR

Description
Win Source Part Number: 1203136-TMCS1108A1UQ DR Category: Sensors, Transducers>Current Sensors Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 50mV/A For Measuring: AC/DC Sensor Type: Hall Effect Linearity: ±0.5% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1108A1UQDRTR ,296-TMCS1108A1UQDRC T,296-TMCS1108A1UQDR DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1203136-TMCS1108A1UQ DR Category: Sensors, Transducers>Current Sensors Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 50mV/A For Measuring: AC/DC Sensor Type: Hall Effect Linearity: ±0.5% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1108A1UQDRTR ,296-TMCS1108A1UQDRC T,296-TMCS1108A1UQDR DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1203136-TMCS1108A1UQDR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1203136-TMCS1108A1UQDR
Sensors, Transducers - Current Sensors 1203136-TMCS1108A1UQDR
Win Source Part Number: 1203136-TMCS1108A1UQ DR Category: Sensors, Transducers>Current Sensors Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 50mV/A For Measuring: AC/DC Sensor Type: Hall Effect Linearity: ±0.5% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1108A1UQDRTR ,296-TMCS1108A1UQDRC T,296-TMCS1108A1UQDR DKR

Win Source Part Number: 1203136-TMCS1108A1UQDR
Category: Sensors, Transducers>Current Sensors
Package: Tape & Reel
Response Time: 6.5µs
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 80kHz
Output: Ratiometric, Voltage
Polarization: Unidirectional
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 50mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Linearity: ±0.5%
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMCS1108A1UQDRTR,296-TMCS1108A1UQDRCT,296-TMCS1108A1UQDRDKR

Buy Now Datasheet
Current Sensors - 296-TMCS1108A1UQDRTR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1108A1UQDRCT-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1108A1UQDRDKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Current Sensors Current Sensors
Product Number 1203136-TMCS1108A1UQDR 296-TMCS1108A1UQDRTR-ND
Product Name Sensors, Transducers - Current Sensors Current Sensors
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Voltage 3 to 5.5 volts 3 to 5.5 volts
Frequency Range 80000 Hz 80000 Hz
Response Time 6.5 µs 6.5 µs
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 600A RMS - 1-CTS600ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 900 amps
View Details
Current Sensors - 2548322-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
Current Sensors - 620-CT220RMV-HS5DKR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Mounting / Configuration SC-74A, SOT-753
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers