DigiKey Datasheets for Current Sensors

Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
"Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.295"", 7.50mm Width), 10 Leads"
"Current Sensor 15A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.295"", 7.50mm Width), 10 Leads"
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.295"", 7.50mm Width), 10 Leads"
"Current Sensor 30A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.295"", 7.50mm Width), 10 Leads"
"Current Sensor 6A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.295"", 7.50mm Width), 10 Leads"
"Current Sensor 8A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.295"", 7.50mm Width), 10 Leads"
CURRENT SEN FLUX GATE/CL 1000A
CURRENT SEN FLUX GATE/CL 1200A
CURRENT SEN FLUX GATE/CL 2000A
CURRENT SEN HE/OL 100A LEAD WIRE
CURRENT SEN HE/OL 175A LEAD WIRE
CURRENT SEN HE/OL 300A LEAD WIRE
CURRENT SEN HE/OL 425A LEAD WIRE
CURRENT SEN HE/OL 670A LEAD WIRE
CURRENT SENS OPEN LOOP 1000A
Current Sensor 1000A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 12.5A, 25A, 50A (Selectable) 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 120A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 120A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 150A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 150A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 15A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 16A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 180A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 2000A 1 Channel Hall Effect, Open Loop Bidirectional
Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 240A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 250A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 25A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 25A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 300A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 32A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 3A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 40A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 500A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 560A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 5A, 10A, 20A (Selectable) 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 600A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 60A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 60A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 6A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 75A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 800A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Current Sensor 800A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 80A 1 Channel Hall Effect, Open Loop Bidirectional Module
Current Sensor 8A 1 Channel Hall Effect, Open Loop Bidirectional Module
CURRENT SENSOR FLUX GATE/CL 100A
CURRENT SENSOR FLUX GATE/CL 200A
CURRENT SENSOR FLUX GATE/CL 400A
CURRENT SENSOR FLUX GATE/CL 500A
CURRENT SENSOR HE 10000A
CURRENT SENSOR HE 10A,20A
CURRENT SENSOR HE 12000A
CURRENT SENSOR HE 14000A
CURRENT SENSOR HE 150A
CURRENT SENSOR HE 15A
CURRENT SENSOR HE 20000A
CURRENT SENSOR HE 20A
CURRENT SENSOR HE 250A
CURRENT SENSOR HE 25A
CURRENT SENSOR HE 4000A
CURRENT SENSOR HE 500A
CURRENT SENSOR HE 75A
CURRENT SENSOR HE 800A
CURRENT SENSOR HE/OL 10000A
CURRENT SENSOR HE/OL 1000A
CURRENT SENSOR HE/OL 100A
CURRENT SENSOR HE/OL 10A,20A
CURRENT SENSOR HE/OL 10A
CURRENT SENSOR HE/OL 1100A
CURRENT SENSOR HE/OL 1200A
CURRENT SENSOR HE/OL 120A
CURRENT SENSOR HE/OL 1300A
CURRENT SENSOR HE/OL 130A
CURRENT SENSOR HE/OL 14000A
CURRENT SENSOR HE/OL 1400A
CURRENT SENSOR HE/OL 1500A
CURRENT SENSOR HE/OL 150A
CURRENT SENSOR HE/OL 15A,30A
CURRENT SENSOR HE/OL 15A
CURRENT SENSOR HE/OL 1600A
CURRENT SENSOR HE/OL 20000A
CURRENT SENSOR HE/OL 2000A
CURRENT SENSOR HE/OL 200A
CURRENT SENSOR HE/OL 20A
CURRENT SENSOR HE/OL 2500A
CURRENT SENSOR HE/OL 25A
CURRENT SENSOR HE/OL 2A
CURRENT SENSOR HE/OL 3000A
CURRENT SENSOR HE/OL 300A
CURRENT SENSOR HE/OL 30A
CURRENT SENSOR HE/OL 3A
CURRENT SENSOR HE/OL 4000A
CURRENT SENSOR HE/OL 400A
CURRENT SENSOR HE/OL 40A
CURRENT SENSOR HE/OL 4A
CURRENT SENSOR HE/OL 500A
CURRENT SENSOR HE/OL 50A,300A
CURRENT SENSOR HE/OL 50A,400A
CURRENT SENSOR HE/OL 50A,500A
CURRENT SENSOR HE/OL 50A
CURRENT SENSOR HE/OL 5A,10A
CURRENT SENSOR HE/OL 5A
CURRENT SENSOR HE/OL 6000A
CURRENT SENSOR HE/OL 600A
CURRENT SENSOR HE/OL 6A
CURRENT SENSOR HE/OL 700A
CURRENT SENSOR HE/OL 75A
CURRENT SENSOR HE/OL 800A
CURRENT SENSOR HE/OL 80A
CURRENT SENSOR HE/OL 900A
CURRENT SENSOR OL 100A
CURRENT SENSOR OL 120A
CURRENT SENSOR OL 130A
CURRENT SENSOR OL 150A
CURRENT SENSOR OL 16A
CURRENT SENSOR OL 200A
CURRENT SENSOR OL 250A
CURRENT SENSOR OL 50A
CURRENT SENSOR OL 75A
CURRENT SENSOR OL 80A
CURRENT SENSOR SHUNT 100A
CURRENT SENSOR SHUNT 300A
CURRENT SENSOR SHUNT 500A
CURRENT SENSOR TRANSDUCER 100A
CURRENT SENSOR TRANSDUCER 100MA
CURRENT SENSOR TRANSDUCER 10A
CURRENT SENSOR TRANSDUCER 10MA
CURRENT SENSOR TRANSDUCER 150MA
CURRENT SENSOR TRANSDUCER 1A
CURRENT SENSOR TRANSDUCER 1MA
CURRENT SENSOR TRANSDUCER 200MA
CURRENT SENSOR TRANSDUCER 20A
CURRENT SENSOR TRANSDUCER 20MA
CURRENT SENSOR TRANSDUCER 2A
CURRENT SENSOR TRANSDUCER 2MA
CURRENT SENSOR TRANSDUCER 300MA
CURRENT SENSOR TRANSDUCER 30A
CURRENT SENSOR TRANSDUCER 30MA
CURRENT SENSOR TRANSDUCER 3A
CURRENT SENSOR TRANSDUCER 3MA
CURRENT SENSOR TRANSDUCER 40A
CURRENT SENSOR TRANSDUCER 4A
CURRENT SENSOR TRANSDUCER 4MA
CURRENT SENSOR TRANSDUCER 500MA
CURRENT SENSOR TRANSDUCER 50A
CURRENT SENSOR TRANSDUCER 50MA
CURRENT SENSOR TRANSDUCER 5A
CURRENT SENSOR TRANSDUCER 5MA
CURRENT SENSOR TRANSDUCER 60A
CURRENT SENSOR TRANSDUCER 6A
CURRENT SENSOR TRANSDUCER 6MA
CURRENT SENSOR TRANSDUCER 70A
CURRENT SENSOR TRANSDUCER 80A
CURRENT SENSOR TRANSDUCER 90A
Current Transducer ±100mV Input ±10V Output 9 ~ 28VDC DIN Rail
Current Transducer ±200mV Input ±10V Output 9 ~ 28VDC DIN Rail
Current Transducer 0 ~ 10A Input ±10V Output 9 ~ 28VDC DIN Rail
Current Transducer 0 ~ 20A Input ±10V Output 9 ~ 28VDC DIN Rail
Current Transducer 0 ~ 30A Input ±10V Output 9 ~ 28VDC DIN Rail
Current Transducer 0 ~ 40A Input ±10V Output 9 ~ 28VDC DIN Rail
Current Transducer 0 ~ 50A Input ±10V Output 9 ~ 28VDC DIN Rail
Current Transducer 0 ~ 60A Input ±10V Output 9 ~ 28VDC DIN Rail
Current Transducer 0 ~ 70A Input ±10V Output 9 ~ 28VDC DIN Rail
Current Transducer 0 ~ 80A Input ±10V Output 9 ~ 28VDC DIN Rail
HOYS 400-SW/SPFA0 A44L-0001-0204
HOYS 450-SW/SPFA0 A44L-0001-0204
HOYS 500-S/SP32-0100
HOYS 500-SW/SPFA0 A44L-0001-0204
HOYS 540-SW/SPFA0 A44L-0001-0204
HOYS 700-SW/SPFA0 A44L-0001-0204
HOYS 810-SW/SPFA0 A44L-0001-0204
SENSOR CURR 200A -/+15V MOD
SENSOR CURRENT HALL 1000A AC/DC
SENSOR CURRENT HALL 400A AC/DC
SENSOR CURRENT HALL 500A AC/DC
SENSOR CURRENT HALL 800A AC/DC
SENSORS
TRANSDUCER

<< Prev Next >>