CURRENT SENSOR HE 8-SOIC
"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
CURRENT SENSOR HE 8-SOIC
Manufacturer: Texas Instruments
Category: Sensors, Transducers- Current Sensors
Package: Tape & Reel (TR) Cut Tape (CT)
For Measuring: AC/DC
Sensor Type: Hall Effect
Product Status: Active
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Frequency: 80kHz
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | 296-TMCS1101A4UQDRCT-ND | TMCS1101A4UQDR | |
| Product Name | Current Sensors | Sensors, Transducers- Current Sensors | Current Sensors |
| Technology | Hall-Effect | ||
| Mounting / Configuration | "8-SOIC" | Surface Mount | |
| Electrical Output | Voltage | Ratiometric, Voltage | |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) | |
| Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |