Texas Instruments High-Performance Analog Sensors, Transducers - Current Sensors TMCS1101A2BQDR

Description
Win Source Part Number: 1235479-TMCS1101A2BQ DR Category: Sensors, Transducers>Current Sensors Package: Tape & Reel (TR) Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 100mV/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: ±22.5A Linearity: ±0.05% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1101A2BQDRTR
Request a Quote Datasheet
Description
Win Source Part Number: 1235479-TMCS1101A2BQ DR Category: Sensors, Transducers>Current Sensors Package: Tape & Reel (TR) Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 100mV/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: ±22.5A Linearity: ±0.05% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1101A2BQDRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1235479-TMCS1101A2BQDR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1235479-TMCS1101A2BQDR
Sensors, Transducers - Current Sensors 1235479-TMCS1101A2BQDR
Win Source Part Number: 1235479-TMCS1101A2BQ DR Category: Sensors, Transducers>Current Sensors Package: Tape & Reel (TR) Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 100mV/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: ±22.5A Linearity: ±0.05% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1101A2BQDRTR

Win Source Part Number: 1235479-TMCS1101A2BQDR
Category: Sensors, Transducers>Current Sensors
Package: Tape & Reel (TR)
Response Time: 6.5µs
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 80kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 100mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Current - Sensing: ±22.5A
Linearity: ±0.05%
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMCS1101A2BQDRTR

Buy Now
Current Sensors - 296-TMCS1101A2BQDRTR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1101A2BQDRCT-ND - DigiKey
Thief River Falls, MN, United States
CURRENT SENSOR HE 22.5A 8-SOIC

CURRENT SENSOR HE 22.5A 8-SOIC

Buy Now Datasheet
Current Sensors - 296-TMCS1101A2BQDRDKR-ND - DigiKey
Thief River Falls, MN, United States
CURRENT SENSOR HE 22.5A 8-SOIC

CURRENT SENSOR HE 22.5A 8-SOIC

Buy Now Datasheet
Current Sensors - TMCS1101A2BQDR - ODG (Origin Data Global)
Shenzhen, China
Current Sensors
TMCS1101A2BQDR
Current Sensors TMCS1101A2BQDR
CURRENT SENSOR

CURRENT SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Current Sensors Current Sensors Current Sensors
Product Number 1235479-TMCS1101A2BQDR 296-TMCS1101A2BQDRTR-ND TMCS1101A2BQDR
Product Name Sensors, Transducers - Current Sensors Current Sensors Current Sensors
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Current 22.5 amps 22.5 amps 0.0060 amps
Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Frequency Range 80000 Hz 80000 Hz 80000 Hz
Response Time 6.5 µs 6.5 µs
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
CURRENT TRANSDUCER 600A RMS - 1-CTS600ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 900 amps
View Details
Standard Current Probe - BCP-615 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 80 to 400 amps
View Details
Current Transducers - ACS725KMATR-30AB-T - 859350-ACS725KMATR-30AB-T - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details