"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 296-TMCS1107A2UQDRTR-ND |
| Product Name | Current Sensors |
| Technology | Hall-Effect |
| Mounting / Configuration | "8-SOIC" |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |