Texas Instruments High-Performance Analog Sensors, Transducers - Current Sensors TMCS1101A3BQDR

Description
Win Source Part Number: 1339493-TMCS1101A3BQ DR Category: Sensors, Transducers - Current Sensors Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 200mv/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: ±11.25A Linearity: ±0.05% Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1339493-TMCS1101A3BQ DR Category: Sensors, Transducers - Current Sensors Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 200mv/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: ±11.25A Linearity: ±0.05% Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1339493-TMCS1101A3BQDR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1339493-TMCS1101A3BQDR
Sensors, Transducers - Current Sensors 1339493-TMCS1101A3BQDR
Win Source Part Number: 1339493-TMCS1101A3BQ DR Category: Sensors, Transducers - Current Sensors Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 200mv/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: ±11.25A Linearity: ±0.05% Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable

Win Source Part Number: 1339493-TMCS1101A3BQDR
Category: Sensors, Transducers - Current Sensors
Package: Tape & Reel
Response Time: 6.5µs
Standard Package: 2,500
Frequency: 80kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 200mv/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Current - Sensing: ±11.25A
Linearity: ±0.05%
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable

Buy Now Datasheet
Current Sensors - 296-TMCS1101A3BQDRTR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1101A3BQDRDKR-ND - DigiKey
Thief River Falls, MN, United States
CURRENT SENSOR HE 11.25A 8-SOIC

CURRENT SENSOR HE 11.25A 8-SOIC

Buy Now Datasheet
Current Sensors - 296-TMCS1101A3BQDRCT-ND - DigiKey
Thief River Falls, MN, United States
CURRENT SENSOR HE 11.25A 8-SOIC

CURRENT SENSOR HE 11.25A 8-SOIC

Buy Now Datasheet
Current Sensors - TMCS1101A3BQDR - ODG (Origin Data Global)
Shenzhen, China
Current Sensors
TMCS1101A3BQDR
Current Sensors TMCS1101A3BQDR
CURRENT SENSOR

CURRENT SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Current Sensors Current Sensors Current Sensors
Product Number 1339493-TMCS1101A3BQDR 296-TMCS1101A3BQDRTR-ND TMCS1101A3BQDR
Product Name Sensors, Transducers - Current Sensors Current Sensors Current Sensors
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Current 11.25 amps 11.25 amps 0.0060 amps
Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Frequency Range 80000 Hz 80000 Hz 80000 Hz
Response Time 6.5 µs 6.5 µs
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducer; Sensor Output Crompton Te Connectivity - 09J4240 - Newark, An Avnet Company
Specs
Electrical Output Outputs an analog current signal
Current 1 to 10 amps
View Details
Current transducer 100 A eff, small - 1-CTT100ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 100 amps
View Details
Current Sensors - 620-ACS71240LLCBTR-050B3CT-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
View Details
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers