Texas Instruments High-Performance Analog Sensors, Transducers - Current Sensors TMCS1107A4BQDR

Description
Win Source Part Number: 1145515-TMCS1107A4BQ DR Category: Sensors, Transducers>Current Sensors Series: Automotive, AEC-Q100 Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 400mV/A For Measuring: AC/DC Sensor Type: Hall Effect Linearity: ±0.5% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1107A4BQDRTR ,296-TMCS1107A4BQDRC T,296-TMCS1107A4BQDR DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1145515-TMCS1107A4BQ DR Category: Sensors, Transducers>Current Sensors Series: Automotive, AEC-Q100 Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 400mV/A For Measuring: AC/DC Sensor Type: Hall Effect Linearity: ±0.5% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1107A4BQDRTR ,296-TMCS1107A4BQDRC T,296-TMCS1107A4BQDR DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1145515-TMCS1107A4BQDR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1145515-TMCS1107A4BQDR
Sensors, Transducers - Current Sensors 1145515-TMCS1107A4BQDR
Win Source Part Number: 1145515-TMCS1107A4BQ DR Category: Sensors, Transducers>Current Sensors Series: Automotive, AEC-Q100 Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 400mV/A For Measuring: AC/DC Sensor Type: Hall Effect Linearity: ±0.5% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1107A4BQDRTR ,296-TMCS1107A4BQDRC T,296-TMCS1107A4BQDR DKR

Win Source Part Number: 1145515-TMCS1107A4BQDR
Category: Sensors, Transducers>Current Sensors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Response Time: 6.5µs
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 80kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 400mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Linearity: ±0.5%
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMCS1107A4BQDRTR,296-TMCS1107A4BQDRCT,296-TMCS1107A4BQDRDKR

Buy Now Datasheet
Current Sensors - 296-TMCS1107A4BQDRTR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1107A4BQDRCT-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1107A4BQDRDKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Current Sensors Current Sensors
Product Number 1145515-TMCS1107A4BQDR 296-TMCS1107A4BQDRTR-ND
Product Name Sensors, Transducers - Current Sensors Current Sensors
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Voltage 3 to 5.5 volts 3 to 5.5 volts
Frequency Range 80000 Hz 80000 Hz
Response Time 6.5 µs 6.5 µs
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Linear W/Reverse Battery - A1367LKTTF-2B-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 1000 amps
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details