Texas Instruments High-Performance Analog Current Sensors TMCS1100A4QDRQ1

Description
"Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 296-TMCS1100A4QDRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1100A4QDRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1100A4QDRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Sensors, Transducers - Current Sensors - 981835-TMCS1100A4QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
981835-TMCS1100A4QDRQ1
Sensors, Transducers - Current Sensors 981835-TMCS1100A4QDRQ1
Win Source Part Number: 981835-TMCS1100A4QDR Q1 Category: Sensors, Transducers>Current Sensors Series: Automotive, AEC-Q100 Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 400mV/A For Measuring: AC/DC Sensor Type: Hall Effect Linearity: ±0.05% Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1100A4QDRQ1C T,296-TMCS1100A4QDRQ 1TR,296-TMCS1100A4QD RQ1DKR

Win Source Part Number: 981835-TMCS1100A4QDRQ1
Category: Sensors, Transducers>Current Sensors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Response Time: 6.5µs
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 80kHz
Output: Ratiometric, Voltage
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 400mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Linearity: ±0.05%
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMCS1100A4QDRQ1CT,296-TMCS1100A4QDRQ1TR,296-TMCS1100A4QDRQ1DKR

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Current Sensors Current Sensors
Product Number 296-TMCS1100A4QDRQ1DKR-ND 981835-TMCS1100A4QDRQ1
Product Name Current Sensors Sensors, Transducers - Current Sensors
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Linear Current Sensor - ACS770ECB-200B-PFF-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 0.0 to 400 amps
View Details
4 suppliers
Current Transducers - ACS780LLSTR-100B-T - 909254-ACS780LLSTR-100B-T - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers