Texas Instruments High-Performance Analog Current Sensors TMCS1108A2UQDR

Description
"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 296-TMCS1108A2UQDRCT-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1108A2UQDRDKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1108A2UQDRTR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Sensors, Transducers - Current Sensors - 1336975-TMCS1108A2UQDR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1336975-TMCS1108A2UQDR
Sensors, Transducers - Current Sensors 1336975-TMCS1108A2UQDR
Win Source Part Number: 1336975-TMCS1108A2UQ DR Category: Sensors, Transducers - Current Sensors Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 100mV/A For Measuring: AC/DC Sensor Type: Hall Effect Linearity: ±0.5% Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable

Win Source Part Number: 1336975-TMCS1108A2UQDR
Category: Sensors, Transducers - Current Sensors
Package: Tape & Reel
Response Time: 6.5µs
Standard Package: 2,500
Frequency: 80kHz
Output: Ratiometric, Voltage
Polarization: Unidirectional
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 100mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Linearity: ±0.5%
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Current Sensors Current Sensors
Product Number 296-TMCS1108A2UQDRCT-ND 1336975-TMCS1108A2UQDR
Product Name Current Sensors Sensors, Transducers - Current Sensors
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Current Sensors - 1346980-ACS37612LLUALU-005B5 - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
Voltage 4.5 to 5.5 volts
Frequency Range 120000 Hz
View Details
2 suppliers
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Sensors - 2548322-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details