Texas Instruments High-Performance Analog Sensors, Transducers - Current Sensors TMCS1100A1QDRQ1

Description
Win Source Part Number: 981371-TMCS1100A1QDR Q1 Category: Sensors, Transducers>Current Sensors Series: Automotive, AEC-Q100 Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 50mV/A For Measuring: AC/DC Sensor Type: Hall Effect Linearity: ±0.05% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1100A1QDRQ1D KR,296-TMCS1100A1QDR Q1TR,296-TMCS1100A1Q DRQ1CT
Request a Quote Datasheet
Description
Win Source Part Number: 981371-TMCS1100A1QDR Q1 Category: Sensors, Transducers>Current Sensors Series: Automotive, AEC-Q100 Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 50mV/A For Measuring: AC/DC Sensor Type: Hall Effect Linearity: ±0.05% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1100A1QDRQ1D KR,296-TMCS1100A1QDR Q1TR,296-TMCS1100A1Q DRQ1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 981371-TMCS1100A1QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
981371-TMCS1100A1QDRQ1
Sensors, Transducers - Current Sensors 981371-TMCS1100A1QDRQ1
Win Source Part Number: 981371-TMCS1100A1QDR Q1 Category: Sensors, Transducers>Current Sensors Series: Automotive, AEC-Q100 Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 50mV/A For Measuring: AC/DC Sensor Type: Hall Effect Linearity: ±0.05% Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMCS1100A1QDRQ1D KR,296-TMCS1100A1QDR Q1TR,296-TMCS1100A1Q DRQ1CT

Win Source Part Number: 981371-TMCS1100A1QDRQ1
Category: Sensors, Transducers>Current Sensors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Response Time: 6.5µs
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 80kHz
Output: Ratiometric, Voltage
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 50mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Linearity: ±0.05%
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMCS1100A1QDRQ1DKR,296-TMCS1100A1QDRQ1TR,296-TMCS1100A1QDRQ1CT

Buy Now
Current Sensors - 296-TMCS1100A1QDRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1100A1QDRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1100A1QDRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Current Sensors Current Sensors
Product Number 981371-TMCS1100A1QDRQ1 296-TMCS1100A1QDRQ1CT-ND
Product Name Sensors, Transducers - Current Sensors Current Sensors
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Voltage 3 to 5.5 volts 3 to 5.5 volts
Frequency Range 80000 Hz 80000 Hz
Response Time 6.5 µs 6.5 µs
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548334-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
CURRENT TRANSDUCER 1200A RMS CAL WINDING - 1-CTM1200ID-CD3000 - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 1500 amps
View Details
Low Noise, High Precision, Programmable Linear Hall Effect Sensor IC - A1363LLUTR-2-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
View Details
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers