Texas Instruments High-Performance Analog Sensors, Transducers - Current Sensors TMCS1108A1BQDR

Description
Win Source Part Number: 1357363-TMCS1108A1BQ DR Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Frequency: 80kHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: 3V ~ 5.5V Current - Supply (Max): 6mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 6.5µs Sensitivity: 50mV/A Sensor Type: Hall Effect For Measuring: AC/DC Linearity: ±0.5%
Request a Quote Datasheet
Description
Win Source Part Number: 1357363-TMCS1108A1BQ DR Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Frequency: 80kHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: 3V ~ 5.5V Current - Supply (Max): 6mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 6.5µs Sensitivity: 50mV/A Sensor Type: Hall Effect For Measuring: AC/DC Linearity: ±0.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1357363-TMCS1108A1BQDR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1357363-TMCS1108A1BQDR
Sensors, Transducers - Current Sensors 1357363-TMCS1108A1BQDR
Win Source Part Number: 1357363-TMCS1108A1BQ DR Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Frequency: 80kHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: 3V ~ 5.5V Current - Supply (Max): 6mA Number of Channels: 1 Output: Ratiometric, Voltage Response Time: 6.5µs Sensitivity: 50mV/A Sensor Type: Hall Effect For Measuring: AC/DC Linearity: ±0.5%

Win Source Part Number: 1357363-TMCS1108A1BQDR
Category: Sensors, Transducers - Current Sensors
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Frequency: 80kHz
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Polarization: Bidirectional
Voltage - Supply: 3V ~ 5.5V
Current - Supply (Max): 6mA
Number of Channels: 1
Output: Ratiometric, Voltage
Response Time: 6.5µs
Sensitivity: 50mV/A
Sensor Type: Hall Effect
For Measuring: AC/DC
Linearity: ±0.5%

Buy Now Datasheet
Current Sensors - 296-TMCS1108A1BQDRTR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1108A1BQDRCT-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1108A1BQDRDKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Current Sensors Current Sensors
Product Number 1357363-TMCS1108A1BQDR 296-TMCS1108A1BQDRTR-ND
Product Name Sensors, Transducers - Current Sensors Current Sensors
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Voltage 3 to 5.5 volts 3 to 5.5 volts
Frequency Range 80000 Hz 80000 Hz
Response Time 6.5 µs 6.5 µs
Unlock Full Specs
to access all available technical data

Similar Products

450 kHz, High Accuracy Current Sensor with VREF in SOIC-6+F1120C1120:E1120C1119:C1120H1120C1120:H1120C1120C1120:D1120C1120:D1C1120:J1120 - ACS37010LLZATR-050B3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 50 amps
View Details
2 suppliers
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensors - 2548336-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details