Texas Instruments High-Performance Analog Current Sensors TMCS1107A2BQDRQ1

Description
"Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 296-TMCS1107A2BQDRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1107A2BQDRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 296-TMCS1107A2BQDRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Sensors, Transducers - Current Sensors - 1350782-TMCS1107A2BQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1350782-TMCS1107A2BQDRQ1
Sensors, Transducers - Current Sensors 1350782-TMCS1107A2BQDRQ1
Win Source Part Number: 1350782-TMCS1107A2BQ DRQ1 Category: Sensors, Transducers - Current Sensors Series: Automotive, AEC-Q100 Package: Tape & Reel Response Time: 6.5µs Standard Package: 2,500 Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 6mA Number of Channels: 1 Sensitivity: 100mV/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: ±22.5A Linearity: ±0.5% Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable

Win Source Part Number: 1350782-TMCS1107A2BQDRQ1
Category: Sensors, Transducers - Current Sensors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Response Time: 6.5µs
Standard Package: 2,500
Frequency: 80kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 100mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Current - Sensing: ±22.5A
Linearity: ±0.5%
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Current Sensors Current Sensors
Product Number 296-TMCS1107A2BQDRQ1DKR-ND 1350782-TMCS1107A2BQDRQ1
Product Name Current Sensors Sensors, Transducers - Current Sensors
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Current 22.5 amps 22.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-619 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 448-TLE4971A025N5E0001XUMA1DKR-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
3 suppliers
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details