HSD Automotive, HSD PCB side Header 4 Pin + 2 MQS Pin North Location Coding A ,Vertical,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details of HSD series , part number HSDNASPPCB15A
HSDNASPPCB15A-HSD+2M
HSD 4+2 ST. T/H CODE A
HSD 4+2 ST. T/H CODE A
HSD CON 4+2 STRT T/H Code A
AUTOMOTIVE CONN, PLUG, 4+2POWER, TH; Product Range:HSD Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
AUTOMOTIVE CONN, PLUG, 4+2POWER, TH; Product Range:HSD Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HSDNASPPCB15A | HSDNASPPCB15A | 664-HSDNASPPCB15ACT-ND | HSDNASPPCB15A | 89AH8427 |
| Product Name | HSD Automotive | Power Connectors | Coaxial Connector (RF) Assemblies | Connectors Circular, Automotive Data, USCAR | Automotive Conn, Plug, 4+2Power, Th; Product Range Amphenol Communications Solutions |
| Connector Type | Automotive Connector; PC Card Connector | Plug, Male Pin | Circular / Cylindrical Connectors | Automotive Connector |