Amphenol Corporation Power Connectors HSDNASPPCB15B

Description
HSDNASPPCB15B-2MQS VERTICAL A KEY TRAY
Request a Quote Datasheet
Description
HSDNASPPCB15B-2MQS VERTICAL A KEY TRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
HSDNASPPCB15B
Power Connectors HSDNASPPCB15B
HSDNASPPCB15B-2MQS VERTICAL A KEY TRAY

HSDNASPPCB15B-2MQS VERTICAL A KEY TRAY

Buy Now
Coaxial Connector (RF) Assemblies - HSDNASPPCB15B-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
HSDNASPPCB15B-ND
Coaxial Connector (RF) Assemblies HSDNASPPCB15B-ND
HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole Solder

HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole Solder

Buy Now Datasheet
Automotive Conn, Plug, 6Pos, Tht; Product Range Amphenol Communications Solutions - 82AC5147 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 6Pos, Tht; Product Range Amphenol Communications Solutions
82AC5147
Automotive Conn, Plug, 6Pos, Tht; Product Range Amphenol Communications Solutions 82AC5147
AUTOMOTIVE CONN, PLUG, 6POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast ic Body; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 6POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplastic Body; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number HSDNASPPCB15B HSDNASPPCB15B-ND 82AC5147
Product Name Power Connectors Coaxial Connector (RF) Assemblies Automotive Conn, Plug, 6Pos, Tht; Product Range Amphenol Communications Solutions
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200402AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details