HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
HSDNARPPCB7B-2MQS R/A A KEY TRAY
AUTOMOTIVE CONN, PLUG, 6POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HSDNARPPCB7B-ND | HSDNARPPCB7B | 82AC5145 |
| Product Name | Coaxial Connector (RF) Assemblies | Power Connectors | Automotive Conn, Plug, 6Pos, Tht; Product Range Amphenol Communications Solutions |
| Category | Coaxial Connector; RF and Microwave Connector |