HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
Connector
AUTOMOTIVE CONN, R/A PLUG, 4POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HSDNARPPCB19B-ND | HSDNARPPCB19B | 82AC5144 |
| Product Name | Coaxial Connector (RF) Assemblies | Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions | |
| Category | Coaxial Connector; RF and Microwave Connector |