Connector
HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
AUTOMOTIVE CONN, R/A PLUG, 4POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
HSDNCRPPCB19B-R/A PLUG KEY C
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HSDNCRPPCB19B | HSDNCRPPCB19B-ND | 82AC5150 | 77AJ2461 |
| Product Name | Coaxial Connector (RF) Assemblies | Automotive Conn, R/a Plug, 4Pos, Tht; Product Range Amphenol Communications Solutions | Hsdncrppcb19B-R/a Plug Key C Amphenol Communications Solutions | |
| Category | Coaxial Connector; RF and Microwave Connector |