HSD Automotive, HSD PCB side Header 4 Pin + 2 MQS Pin North Location Coding A ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details of HSD series , part number HSDNARPPCB7A
HSD-NARP-PCB-7A-HSD+
HSD 4+2 R/A T/H CODE A
HSD 4+2 R/A T/H CODE A
HSD-NARP-PCB-7A-HSD+
AUTOMOTIVE CONN, R/A PLUG, 4+2MQS, TH; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
AUTOMOTIVE CONN, R/A PLUG, 4+2MQS, TH; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HSDNARPPCB7A | HSDNARPPCB7A | 664-HSDNARPPCB7ACT-ND | HSDNARPPCB7A | 89AH8425 |
| Product Name | HSD Automotive | Power Connectors | Coaxial Connector (RF) Assemblies | Connectors RF - Automotive & Specialty | Automotive Conn, R/a Plug, 4+2Mqs, Th; Product Range Amphenol Communications Solutions |
| Connector Type | Automotive Connector; PC Card Connector | Plug, Male Pin | Automotive Connector |