L-com, Inc. Coaxial Connector (RF) Adapters LCAD10-06905

Description
COAX ADAPT TRB TO TRB
Request a Quote Datasheet
Description
COAX ADAPT TRB TO TRB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5073-LCAD10-06905-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5073-LCAD10-06905-ND
Coaxial Connector (RF) Adapters 5073-LCAD10-06905-ND
COAX ADAPT TRB TO TRB

COAX ADAPT TRB TO TRB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5073-LCAD10-06905-ND
Product Name Coaxial Connector (RF) Adapters
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts
View Details
RF Connectors - 1052873-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
3 suppliers
Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 7123090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details