HSD Automotive, HSD PCB side Header 4 Pin North Location Coding B ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details of HSD series , part number HSDNBRPPCB18A
HSD CON 4+0 R/A T/H Code B
HSD 4+0 R/A T/H CODE B
HSD 4+0 R/A T/H CODE B
HSD-NBRP-PCB-18A-HSD
AUTOMOTIVE CONN, R/A PLUG, 4POS, TH; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
AUTOMOTIVE CONN, R/A PLUG, 4POS, TH; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HSDNBRPPCB18A | HSDNBRPPCB18A | 664-HSDNBRPPCB18ACT-ND | HSDNBRPPCB18A | 89AH8428 |
| Product Name | HSD Automotive | Connectors Circular, Automotive Data, USCAR | Coaxial Connector (RF) Assemblies | Power Connectors | Automotive Conn, R/a Plug, 4Pos, Th; Product Range Amphenol Communications Solutions |
| Connector Type | Automotive Connector; PC Card Connector | Circular / Cylindrical Connectors | Plug, Male Pin | Automotive Connector |