True 75 OHM HD Cable Mount BNC Connector, Belden #1505A
True 75 Ohm BNC connectors rated at 3GHz.
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors 75 OHM BELDEN 1505A
| Conxall Corporation | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | HP75BNC9X | SC2010-ND | HP75BNC9X | HP75BNC9X |
| Product Name | HP75BNC Series Cable Mount | Coaxial Connector (RF) Assemblies | BNC Connector | RF Connectors / Coaxial Connectors |
| Connector Type | Audio / Video | BNC |