HSD_Automotive Connections, HSD Connector, right angle, DIP, HSD+2, 1X1, C Coding with North, Tray, Amphenol is one of the leading manufacturers of Automotive Connections. Contact us today for more details of HSD_Automotive Connections part number HSDNCRPPCB7B
Conn Coaxial Solder RA Thru-Hole PL Gold Over Nickel Tray Product overview: HSDNCRPPCB7B from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-HSDNCRPPCB7B can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol ICC (Commercial Products)
Win Source Part Number: 1331989-HSDNCRPPCB7B
Category: Connectors, Interconnects>Coaxia
Packaging: Tray
Features: Code C
Connector Type: Plug, Male Pin
Fastening Type: Latch Lock
Contact Termination: Solder
Connector Style: HSD®, Fakra, Quadraxial
Housing Color: Blue
Number of Ports: 1
Standard Package: 44
Mounting: Through Hole, Right Angle
Impedance: 100Ohm
Body Material: Zinc Alloy
Shield Termination: Solder
Body Finish: Tin
Center Contact Material: Copper Alloy
Center Contact Plating: Gold
Dielectric Material: Thermoplastic
Mating Cycles: 25
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Base Product Number: HSDNCRPP
RoHS Status: RoHS Compliant
HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
HSDNCRPPCB7B-2MQS R/A C KEY TRAY
Connector
AUTOMOTIVE CONN, PLUG, 6POS, THT; Product Range:HSD Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HSDNCRPPCB7B | 2026-HSDNCRPPCB7B | 1331989-HSDNCRPPCB7B | HSDNCRPPCB7B-ND | HSDNCRPPCB7B | 82AC5151 |
| Product Name | HSD_Automotive Connections | Electronic Connector | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | Coaxial Connector (RF) Assemblies | Power Connectors | Automotive Conn, Plug, 6Pos, Tht; Product Range Amphenol Communications Solutions |
| Connector Type | Automotive Connector | Plug, Male Pin | Automotive Connector |