True 75 OHM HD Cable Mount BNC Connector, Belden #1695A
True 75 Ohm BNC connectors rated at 3GHz.
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors 75 OHM BELDEN 1695A RoHS
| Conxall Corporation | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | HP75BNC6X | HP75BNC6X | HP75BNC6X-ND | HP75BNC6X |
| Product Name | HP75BNC Series Cable Mount | BNC Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Connector Type | Audio / Video | BNC | ||
| Mounting | Free Hanging (In-Line) | Cable | ||
| Gender | Male / Plug |