Amphenol Corporation Coaxial Connector (RF) Assemblies HSDNBRPPCB18B

Description
HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - HSDNBRPPCB18B-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
HSDNBRPPCB18B-ND
Coaxial Connector (RF) Assemblies HSDNBRPPCB18B-ND
HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder

HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Power Connectors - HSDNBRPPCB18B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
HSDNBRPPCB18B
Power Connectors HSDNBRPPCB18B
HSDNBRPPCB18B-R/A PLUG NORTH CODE B

HSDNBRPPCB18B-R/A PLUG NORTH CODE B

Buy Now
Automotive Conn, R/a Plug, 4Pos, Smt; Product Range Amphenol Communications Solutions - 82AC5149 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Plug, 4Pos, Smt; Product Range Amphenol Communications Solutions
82AC5149
Automotive Conn, R/a Plug, 4Pos, Smt; Product Range Amphenol Communications Solutions 82AC5149
AUTOMOTIVE CONN, R/A PLUG, 4POS, SMT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast ic Body; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN, R/A PLUG, 4POS, SMT; Product Range:HSD Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplastic Body; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HSDNBRPPCB18B-ND HSDNBRPPCB18B 82AC5149
Product Name Coaxial Connector (RF) Assemblies Power Connectors Automotive Conn, R/a Plug, 4Pos, Smt; Product Range Amphenol Communications Solutions
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10803208ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1353-1-ND - DigiKey
Specs
Mounting Through Hole
View Details