True 75 OHM HD Cable Mount BNC Connector, Belden #8281B
True 75 Ohm BNC connectors rated at 3GHz.
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors 75 OHM BELDEN 8281B RoHS
BNC KIT 75 OHM 8281B, RoHS
| Conxall Corporation | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | HP75BNC2X | HP75BNC2X | HP75BNC2X-ND | HP75BNC2X | 03AC1460 |
| Product Name | HP75BNC Series Cable Mount | BNC Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Bnc Kit 75 Ohm 8281B, Rohs Switchcraft/conxall |
| Connector Type | Audio / Video | BNC | |||
| Mounting | Free Hanging (In-Line) | Cable | |||
| Gender | Male / Plug |