HSD Automotive, HSD PCB side Header 4 Pin + 2 MQS Pin North Location Coding B ,Vertical,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details of HSD series , part number HSDNBSPPCB15A
HSD CON 4+2 STRT T/H Code B
HSDNBSPPCB15A HSD+2 Vertical Code B Tapa
HSD 4+2 ST. T/H CODE B
HSD 4+2 ST. T/H CODE B
AUTOMOTIVE CONN, PLUG, 4+2POWER, TH; Product Range:HSD Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
AUTOMOTIVE CONN, PLUG, 4+2POWER, TH; Product Range:HSD Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HSDNBSPPCB15A | HSDNBSPPCB15A | HSDNBSPPCB15A | 664-HSDNBSPPCB15ACT-ND | 89AH8434 |
| Product Name | HSD Automotive | Connectors Circular, Automotive Data, USCAR | Power Connectors | Coaxial Connector (RF) Assemblies | Automotive Conn, Plug, 4+2Power, Th; Product Range Amphenol Communications Solutions |
| Connector Type | Automotive Connector; PC Card Connector | Circular / Cylindrical Connectors | Plug, Male Pin | Automotive Connector |