DigiKey Datasheets for Light Guides
Light guides conduct the flow of light from a light source to a point of use in areas that are too small or too hazardous to permit the installation of a light bulb. There are two basic types of light guides: liquid and fiber optic. Light guides are sometimes called light pipes (lightpipes).
Light Guides: Learn more
| Product Name | Notes |
|---|---|
| "FLEX LIGHT PIPE INDICATOR 3.38""" | |
| "LIGHT PIPE FLEXIBLE 1"" 4.19MM" | |
| "Light Pipe Single Clear Flexible 1"" (25.4mm)" | |
| "Light Pipe Single Clear Flexible 1.2"" (30.48mm) Board/Panel Mount, Press Fit" | |
| "Light Pipe Single Clear Flexible 1.5"" (38.1mm)" | |
| "Light Pipe Single Clear Flexible 10"" (254mm) - Fiber Optic" | |
| "Light Pipe Single Clear Flexible 12"" (304.8mm) Board/Panel Mount, Press Fit" | |
| "Light Pipe Single Clear Flexible 144"" (3.658m) Board/Panel Mount, Press Fit" | |
| "Light Pipe Single Clear Flexible 2"" (50.8mm)" | |
| "Light Pipe Single Clear Flexible 2.5"" (63.5mm)" | |
| "Light Pipe Single Clear Flexible 4"" (101.6mm) Board/Panel Mount, Press Fit" | |
| Light Pipe 2 Wide Clear Rigid Board Mount, Snap-In, Right Angle | |
| Light Pipe 3 Wide Clear Rigid Board Mount, Snap-In, Right Angle | |
| LIGHT PIPE 3MM RIGID R/A | |
| Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle | |
| Light Pipe Single Blue Rigid Board Mount, Press Fit, Right Angle | |
| Light Pipe Single Blue Rigid Board Mount, Press Fit | |
| Light Pipe Single Clear Flexible 1.08' (0.33m) | |
| Light Pipe Single Clear Flexible 1.67' (0.51m) | |
| Light Pipe Single Clear Flexible 2' (0.61m) - Fiber Optic | |
| Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle | |
| Light Pipe Single Clear Rigid Board Mount, Press Fit | |
| Light Pipe Single Clear Rigid Board Mount, Snap-In, Right Angle | |
| Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front | |
| Light Pipe Single Clear Rigid Panel Mount | |
| Light Pipe Single Clear Rigid | |
| Light Pipe Single Diffused Rigid Board Mount, Press Fit, Right Angle | |
| Light Pipe Single Diffused Rigid Board Mount, Press Fit | |
| Light Pipe Single Green Rigid Board Mount, Press Fit, Right Angle | |
| Light Pipe Single Green Rigid Board Mount, Press Fit | |
| Light Pipe Single Red Rigid Board Mount, Press Fit, Right Angle | |
| Light Pipe Single Red Rigid Board Mount, Press Fit | |
| Light Pipe Single Smoke Rigid Board Mount, Press Fit, Right Angle | |
| Light Pipe Single Smoke Rigid Board Mount, Press Fit | |
| Light Pipe Single Yellow Rigid Board Mount, Press Fit, Right Angle | |
| Light Pipe Single Yellow Rigid Board Mount, Press Fit | |
| PRESS FIT, PANEL MOUNT LIGHT PIP | |
| Side Glow System Assembly |
| << Prev | Next >> |