Bivar, Inc. Light Pipes RLP3-400-800

Description
Light Pipe 3 Wide Clear Rigid Board Mount, Snap-In, Right Angle
Request a Quote Datasheet
Description
Light Pipe 3 Wide Clear Rigid Board Mount, Snap-In, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1475-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1475-ND
Light Pipes 492-1475-ND
Light Pipe 3 Wide Clear Rigid Board Mount, Snap-In, Right Angle

Light Pipe 3 Wide Clear Rigid Board Mount, Snap-In, Right Angle

Buy Now Datasheet
Light Pipe - 102-RLP3-400-800 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RIGHT ANGLE LIGHT PIPE, 2.8MM Product overview: RLP3-400-800 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-RLP3-400-800 can be used for catalog matching and distributor lookup.

RIGHT ANGLE LIGHT PIPE, 2.8MM Product overview: RLP3-400-800 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-RLP3-400-800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Right Angle Light Pipe, 3, Smd; Length Bivar - 39T1594 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle Light Pipe, 3, Smd; Length Bivar
39T1594
Right Angle Light Pipe, 3, Smd; Length Bivar 39T1594
RIGHT ANGLE LIGHT PIPE, 3, SMD; Length:20mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

RIGHT ANGLE LIGHT PIPE, 3, SMD; Length:20mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number 492-1475-ND 102-RLP3-400-800 39T1594
Product Name Light Pipes Light Pipe Right Angle Light Pipe, 3, Smd; Length Bivar
Light Guide Type LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 1761005-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 36 in. (RoHS Pending) - 77525 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details