Light Pipe, Rigid, Board Mount, Right An
Win Source Part Number: 1237968-SLP3-500-100
Category: Optoelectronics>Opti
Series: SLP-3
Type: Rigid
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Lens Style: Round with Flat Top
Lens Size: 3mm
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SLP3-500
Light Pipe Single Clear Rigid
LIGHT PIPE CLEAR RIGID 3MM Product overview: SLP3-500-100-F from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SLP3-500-100-F can be used for catalog matching and distributor lookup.
Light Pipe, Rigid, Board Mount, Right Angle, Variable Center Line, .500 in., 3 mm Round Lens, Flat Face
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Light Guides | Light Guides | Light Guides | Light Guides | Light Guides |
| Product Number | SLP3-500-100-F | SLP3-500-100-F | SLP3-500-100-F-ND | 102-SLP3-500-100-F | 20K2981 |
| Product Name | Light Pipe, Rigid, Board Mount, Right An | Optoelectronics - Optics - Light Pipes | Light Pipes | Light Pipe | Light Pipe, Rigid, Board Mount, Right Angle, Variable Center Line, .500 In., 3 Mm Round Lens, Flat Face Bivar |
| Light Guide Type | Fiber Optic | LED | LED | Fiber Optic | LED |