Bivar, Inc. Light Pipes RLP2-400-650

Description
Light Pipe 2 Wide Clear Rigid Board Mount, Snap-In, Right Angle
Request a Quote Datasheet
Description
Light Pipe 2 Wide Clear Rigid Board Mount, Snap-In, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1449-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1449-ND
Light Pipes 492-1449-ND
Light Pipe 2 Wide Clear Rigid Board Mount, Snap-In, Right Angle

Light Pipe 2 Wide Clear Rigid Board Mount, Snap-In, Right Angle

Buy Now Datasheet
Right Angle Light Pipe, 2, Smd; Length Bivar - 39T1584 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle Light Pipe, 2, Smd; Length Bivar
39T1584
Right Angle Light Pipe, 2, Smd; Length Bivar 39T1584
RIGHT ANGLE LIGHT PIPE, 2, SMD; Length:17mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

RIGHT ANGLE LIGHT PIPE, 2, SMD; Length:17mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 492-1449-ND 39T1584
Product Name Light Pipes Right Angle Light Pipe, 2, Smd; Length Bivar
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 600 µm Core, 750 µm Clad, 1m Length, SMA - 78367 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2007099-4 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details