Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Light Pipe, Rigid, Board Mount, Right An
Win Source Part Number: 1237956-SLP3-150-300
Category: Optoelectronics>Opti
Series: SLP3
Type: Rigid
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Mounting Type: Board Mount, Press Fit, Right Angle
Lens Style: Round with Flat Top
Lens Size: 7.62mm
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: SLP3-150-300-F,492-2
Base Product Number: SLP3-150
LIGHT PIPE RA .150" 3MM RND FLAT Product overview: SLP3-150-300-F from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SLP3-150-300-F can be used for catalog matching and distributor lookup.
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Light Guides | Light Guides | Light Guides | Light Guides |
| Product Number | 492-2518-ND | SLP3-150-300-F | SLP3-150-300-F | 102-SLP3-150-300-F |
| Product Name | Light Pipes | Light Pipe, Rigid, Board Mount, Right An | Optoelectronics - Optics - Light Pipes | Light Pipe |
| Light Guide Type | LED | Fiber Optic | LED | Fiber Optic |