Bivar, Inc. Light Pipes RLP1-400-800

Description
Light Pipe Single Clear Rigid Board Mount, Snap-In, Right Angle
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Board Mount, Snap-In, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1457-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1457-ND
Light Pipes 492-1457-ND
Light Pipe Single Clear Rigid Board Mount, Snap-In, Right Angle

Light Pipe Single Clear Rigid Board Mount, Snap-In, Right Angle

Buy Now Datasheet
Right Angle Light Pipe, 1, Smd; Length Bivar - 39T1576 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle Light Pipe, 1, Smd; Length Bivar
39T1576
Right Angle Light Pipe, 1, Smd; Length Bivar 39T1576
RIGHT ANGLE LIGHT PIPE, 1, SMD; Length:20mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

RIGHT ANGLE LIGHT PIPE, 1, SMD; Length:20mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 492-1457-ND 39T1576
Product Name Light Pipes Right Angle Light Pipe, 1, Smd; Length Bivar
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.063 in., 36 in. - 77576 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 1.6 mm (0.0630 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2057500-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details