Bivar, Inc. Light Pipe PM4-C1522-10.00

Description
FLEX LIGHT PIPE INDICATOR 10" Product overview: PM4-C1522-10.00 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-PM4-C1522-10.00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FLEX LIGHT PIPE INDICATOR 10" Product overview: PM4-C1522-10.00 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-PM4-C1522-10.00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLEX LIGHT PIPE INDICATOR 10" Product overview: PM4-C1522-10.00 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-PM4-C1522-10.00 can be used for catalog matching and distributor lookup.

FLEX LIGHT PIPE INDICATOR 10" Product overview: PM4-C1522-10.00 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-PM4-C1522-10.00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Light Pipe, Flexible, 1.5mm. Fiber Optic
PM4-C1522-10.00
Light Pipe, Flexible, 1.5mm. Fiber Optic PM4-C1522-10.00
Light Pipe, Flexible, 1.5mm. Fiber Optic

Light Pipe, Flexible, 1.5mm. Fiber Optic

Buy Now
Light Pipes - 492-1618-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1618-ND
Light Pipes 492-1618-ND
"Light Pipe Single Clear Flexible 10"" (254mm) - Fiber Optic"

"Light Pipe Single Clear Flexible 10"" (254mm) - Fiber Optic"

Buy Now Datasheet
Light Pipe, Single, 254Mm, Circular, Panel; Length Bivar - 06W0216 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, 254Mm, Circular, Panel; Length Bivar
06W0216
Light Pipe, Single, 254Mm, Circular, Panel; Length Bivar 06W0216
LIGHT PIPE, SINGLE, 254MM, CIRCULAR, PANEL; Length:254mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, SINGLE, 254MM, CIRCULAR, PANEL; Length:254mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides
Product Number 102-PM4-C1522-10.00 PM4-C1522-10.00 492-1618-ND 06W0216
Product Name Light Pipe Light Pipe, Flexible, 1.5mm. Fiber Optic Light Pipes Light Pipe, Single, 254Mm, Circular, Panel; Length Bivar
Light Guide Type Fiber Optic Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 1m Length, SMA - 78257 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details