Bivar, Inc. Light Pipes SLP3-150-100-R

Description
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1313-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1313-ND
Light Pipes 492-1313-ND
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Buy Now Datasheet
Swedesboro, NJ, United States
Light Pipe, Rigid, Board Mount, Right An
SLP3-150-100-R
Light Pipe, Rigid, Board Mount, Right An SLP3-150-100-R
Light Pipe, Rigid, Board Mount, Right An

Light Pipe, Rigid, Board Mount, Right An

Buy Now
Light Pipe, Single, Round, Pcb; Length Bivar - 20K2970 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Pcb; Length Bivar
20K2970
Light Pipe, Single, Round, Pcb; Length Bivar 20K2970
LIGHT PIPE, SINGLE, ROUND, PCB; Length:2.54mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SM0603 - SM1206 Series LEDsRoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PCB; Length:2.54mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SM0603 - SM1206 Series LEDsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number 492-1313-ND SLP3-150-100-R 20K2970
Product Name Light Pipes Light Pipe, Rigid, Board Mount, Right An Light Pipe, Single, Round, Pcb; Length Bivar
Light Guide Type LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 340-800 nm, 0.12 in. Core, 0.59 NA - 77567 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2057500-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details