Light Pipe 3 Wide Clear Rigid Board Mount, Snap-In, Right Angle
RIGHT ANGLE LIGHT PIPE, 3, SMD; Length:20mm; No. of Light Pipes:3Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Guides | Light Guides |
| Product Number | 492-1472-ND | 39T1597 |
| Product Name | Light Pipes | Right Angle Light Pipe, 3, Smd; Length Bivar |
| Light Guide Type | LED | LED |