Bivar, Inc. Light Pipes SLP3-150-250-F

Description
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-2280-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-2280-ND
Light Pipes 492-2280-ND
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Buy Now Datasheet
LIGHT PIPE 0.250 FLAT FACE Product overview: SLP3-150-250-F from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SLP3-150-250-F can be used for catalog matching and distributor lookup.

LIGHT PIPE 0.250 FLAT FACE Product overview: SLP3-150-250-F from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SLP3-150-250-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - Optics - Light Pipes - SLP3-150-250-F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
SLP3-150-250-F
Optoelectronics - Optics - Light Pipes SLP3-150-250-F
Win Source Part Number: 1015248-SLP3-150-250 -F Category: Optoelectronics>Opti cs - Light Pipes Series: SLP-3 Type: Rigid Color: Clear Package: Bulk Standard Package: 100 Configuration: Single Mounting Type: Board Mount, Press Fit, Right Angle Lens Style: Round with Flat Top Lens Size: 3mm ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: Q5345456,T1143366,SL P3-150-250-F-ND,Q514 0779,492-2280 Base Product Number: SLP3-150

Win Source Part Number: 1015248-SLP3-150-250-F
Category: Optoelectronics>Optics - Light Pipes
Series: SLP-3
Type: Rigid
Color: Clear
Package: Bulk
Standard Package: 100
Configuration: Single
Mounting Type: Board Mount, Press Fit, Right Angle
Lens Style: Round with Flat Top
Lens Size: 3mm
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: Q5345456,T1143366,SLP3-150-250-F-ND,Q5140779,492-2280
Base Product Number: SLP3-150

Buy Now Datasheet
Swedesboro, NJ, United States
Light Pipe, Rigid, Board Mount, Right An
SLP3-150-250-F
Light Pipe, Rigid, Board Mount, Right An SLP3-150-250-F
Light Pipe, Rigid, Board Mount, Right An

Light Pipe, Rigid, Board Mount, Right An

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Light Guides Light Guides Light Guides Light Guides
Product Number 492-2280-ND 102-SLP3-150-250-F SLP3-150-250-F SLP3-150-250-F
Product Name Light Pipes Light Pipe Optoelectronics - Optics - Light Pipes Light Pipe, Rigid, Board Mount, Right An
Light Guide Type LED Fiber Optic LED Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2173481-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Fiber Optic Cable, VIS-NIR, 200 µm Core, 250 µm Clad, 2m Length, SMA - 78256 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.2000 mm (0.0079 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details