Bivar, Inc. Light Pipes SLP3-500-250-R

Description
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - SLP3-500-250-R-ND - DigiKey
Thief River Falls, MN, United States
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Buy Now Datasheet
LIGHT PIPE RA .500" 3MM ROUND Product overview: SLP3-500-250-R from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SLP3-500-250-R can be used for catalog matching and distributor lookup.

LIGHT PIPE RA .500" 3MM ROUND Product overview: SLP3-500-250-R from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SLP3-500-250-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - Optics - Light Pipes - SLP3-500-250-R - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
SLP3-500-250-R
Optoelectronics - Optics - Light Pipes SLP3-500-250-R
Win Source Part Number: 1237962-SLP3-500-250 -R Category: Optoelectronics>Opti cs - Light Pipes Series: SLP3 Type: Rigid Color: Clear Package: Bag Standard Package: 100 Configuration: Single Mounting Type: Board Mount, Press Fit, Right Angle Lens Style: Round with Domed Top Lens Size: 6.35mm ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SLP3-500

Win Source Part Number: 1237962-SLP3-500-250-R
Category: Optoelectronics>Optics - Light Pipes
Series: SLP3
Type: Rigid
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Mounting Type: Board Mount, Press Fit, Right Angle
Lens Style: Round with Domed Top
Lens Size: 6.35mm
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SLP3-500

Buy Now Datasheet
Swedesboro, NJ, United States
Light Pipe, Rigid, Board Mount, Right An
SLP3-500-250-R
Light Pipe, Rigid, Board Mount, Right An SLP3-500-250-R
Light Pipe, Rigid, Board Mount, Right An

Light Pipe, Rigid, Board Mount, Right An

Buy Now
Light Pipe, Rigid, Board Mount, Right Angle, Variable Center Line, .500 In., 3 Mm Round Lens, Round Face Bivar - 06W3374 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Rigid, Board Mount, Right Angle, Variable Center Line, .500 In., 3 Mm Round Lens, Round Face Bivar
06W3374
Light Pipe, Rigid, Board Mount, Right Angle, Variable Center Line, .500 In., 3 Mm Round Lens, Round Face Bivar 06W3374
Light Pipe, Rigid, Board Mount, Right Angle, Variable Center Line, .500 in., 3 mm Round Lens, Round Face

Light Pipe, Rigid, Board Mount, Right Angle, Variable Center Line, .500 in., 3 mm Round Lens, Round Face

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides Light Guides
Product Number SLP3-500-250-R-ND 102-SLP3-500-250-R SLP3-500-250-R SLP3-500-250-R 06W3374
Product Name Light Pipes Light Pipe Optoelectronics - Optics - Light Pipes Light Pipe, Rigid, Board Mount, Right An Light Pipe, Rigid, Board Mount, Right Angle, Variable Center Line, .500 In., 3 Mm Round Lens, Round Face Bivar
Light Guide Type LED Fiber Optic LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2325080-4 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Liquid Light Guide, 39.4 in., 220-600 nm, 0.2 in. Core, 0.43 NA - 76842 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details