Bivar, Inc. Light Pipe, Rigid, Board Mount, Right An SLP-1

Description
Light Pipe, Rigid, Board Mount, Right An
Request a Quote Datasheet
Description
Light Pipe, Rigid, Board Mount, Right An
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Light Pipe, Rigid, Board Mount, Right An
SLP-1
Light Pipe, Rigid, Board Mount, Right An SLP-1
Light Pipe, Rigid, Board Mount, Right An

Light Pipe, Rigid, Board Mount, Right An

Buy Now
Light Pipe - 102-SLP-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-SLP-1
Light Pipe 102-SLP-1
LIGHT PIPE CLEAR 3MM LENS R/A Product overview: SLP-1 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SLP-1 can be used for catalog matching and distributor lookup.

LIGHT PIPE CLEAR 3MM LENS R/A Product overview: SLP-1 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SLP-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Light Pipes - 492-1318-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1318-ND
Light Pipes 492-1318-ND
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Buy Now Datasheet
Optoelectronics - Optics - Light Pipes - SLP-1 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
SLP-1
Optoelectronics - Optics - Light Pipes SLP-1
Win Source Part Number: 1237978-SLP-1 Category: Optoelectronics>Opti cs - Light Pipes Type: Rigid Color: Clear Package: Bulk Standard Package: 100 Configuration: Single Mounting Type: Board Mount, Press Fit, Right Angle Lens Style: Round with Flat Top Lens Size: 3mm ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: 492-1318,SLP1 Base Product Number: SLP-1

Win Source Part Number: 1237978-SLP-1
Category: Optoelectronics>Optics - Light Pipes
Type: Rigid
Color: Clear
Package: Bulk
Standard Package: 100
Configuration: Single
Mounting Type: Board Mount, Press Fit, Right Angle
Lens Style: Round with Flat Top
Lens Size: 3mm
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: 492-1318,SLP1
Base Product Number: SLP-1

Buy Now Datasheet
Light Pipe, Single, Round, Pcb; Length Bivar - 20K2968 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Pcb; Length Bivar
20K2968
Light Pipe, Single, Round, Pcb; Length Bivar 20K2968
LIGHT PIPE, SINGLE, ROUND, PCB; Length:20.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; Material:Polycarbona te RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PCB; Length:20.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; Material:Polycarbonate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides Light Guides
Product Number SLP-1 102-SLP-1 492-1318-ND SLP-1 20K2968
Product Name Light Pipe, Rigid, Board Mount, Right An Light Pipe Light Pipes Optoelectronics - Optics - Light Pipes Light Pipe, Single, Round, Pcb; Length Bivar
Light Guide Type Fiber Optic Fiber Optic LED LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Cable, VIS-NIR, 800 µm Core, 1000 µm Clad, 1m Length, SMA - 78300 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.8000 mm (0.0315 inch)
View Details
Light Pipes - 2007099-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details