Bivar, Inc. Light Pipe, Flexible, 2mm. Fiber Optic C PM4-F2031-10.00

Description
Light Pipe, Flexible, 2mm. Fiber Optic C
Request a Quote Datasheet
Description
Light Pipe, Flexible, 2mm. Fiber Optic C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Light Pipe, Flexible, 2mm. Fiber Optic C
PM4-F2031-10.00
Light Pipe, Flexible, 2mm. Fiber Optic C PM4-F2031-10.00
Light Pipe, Flexible, 2mm. Fiber Optic C

Light Pipe, Flexible, 2mm. Fiber Optic C

Buy Now
FLEX LIGHT PIPE INDICATOR 10" Product overview: PM4-F2031-10.00 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-PM4-F2031-10.00 can be used for catalog matching and distributor lookup.

FLEX LIGHT PIPE INDICATOR 10" Product overview: PM4-F2031-10.00 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-PM4-F2031-10.00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Light Pipes - 492-1620-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1620-ND
Light Pipes 492-1620-ND
"Light Pipe Single Clear Flexible 10"" (254mm) - Fiber Optic"

"Light Pipe Single Clear Flexible 10"" (254mm) - Fiber Optic"

Buy Now Datasheet
Light Pipe, Single, 254Mm, Circular, Panel; Length Bivar - 06W0218 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, 254Mm, Circular, Panel; Length Bivar
06W0218
Light Pipe, Single, 254Mm, Circular, Panel; Length Bivar 06W0218
LIGHT PIPE, SINGLE, 254MM, CIRCULAR, PANEL; Length:254mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, SINGLE, 254MM, CIRCULAR, PANEL; Length:254mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides
Product Number PM4-F2031-10.00 102-PM4-F2031-10.00 492-1620-ND 06W0218
Product Name Light Pipe, Flexible, 2mm. Fiber Optic C Light Pipe Light Pipes Light Pipe, Single, 254Mm, Circular, Panel; Length Bivar
Light Guide Type Fiber Optic Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2057500-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, Bifurcated, 340-800 nm, 0.12 in. Core, 79 in. Legs - 76849 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details