Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle
RIGHT ANGLE LIGHT PIPE, 4, SMD; Length:14mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Guides | Light Guides |
| Product Number | 492-1465-ND | 39T1604 |
| Product Name | Light Pipes | Right Angle Light Pipe, 4, Smd; Length Bivar |
| Light Guide Type | LED | LED |