Bivar, Inc. Light Pipe, Rigid, Board Mount, Right An SLP3-250-100-R

Description
Light Pipe, Rigid, Board Mount, Right An
Request a Quote Datasheet
Description
Light Pipe, Rigid, Board Mount, Right An
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Light Pipe, Rigid, Board Mount, Right An
SLP3-250-100-R
Light Pipe, Rigid, Board Mount, Right An SLP3-250-100-R
Light Pipe, Rigid, Board Mount, Right An

Light Pipe, Rigid, Board Mount, Right An

Buy Now
Optoelectronics - Optics - Light Pipes - SLP3-250-100-R - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
SLP3-250-100-R
Optoelectronics - Optics - Light Pipes SLP3-250-100-R
Win Source Part Number: 1237964-SLP3-250-100 -R Category: Optoelectronics>Opti cs - Light Pipes Series: SLP-3 Type: Rigid Color: Clear Package: Bag Standard Package: 100 Configuration: Single Mounting Type: Board Mount, Press Fit, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: SLP3-250-100-R,492-1 804 Base Product Number: SLP3-250

Win Source Part Number: 1237964-SLP3-250-100-R
Category: Optoelectronics>Optics - Light Pipes
Series: SLP-3
Type: Rigid
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Mounting Type: Board Mount, Press Fit, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: SLP3-250-100-R,492-1804
Base Product Number: SLP3-250

Buy Now Datasheet
SMD Light Pipe - 102-SLP3-250-100-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Light Pipe
102-SLP3-250-100-R
SMD Light Pipe 102-SLP3-250-100-R
LIGHT PIPE 3MM RIGID RA RND SMD Product overview: SLP3-250-100-R from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SLP3-250-100-R can be used for catalog matching and distributor lookup.

LIGHT PIPE 3MM RIGID RA RND SMD Product overview: SLP3-250-100-R from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SLP3-250-100-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Light Pipes - 492-1804-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1804-ND
Light Pipes 492-1804-ND
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Buy Now Datasheet
Light Pipe, Single, Circular, Pcb; Length Bivar - 20K2973 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Circular, Pcb; Length Bivar
20K2973
Light Pipe, Single, Circular, Pcb; Length Bivar 20K2973
LIGHT PIPE, SINGLE, CIRCULAR, PCB; Length:0.25"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, SINGLE, CIRCULAR, PCB; Length:0.25"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides Light Guides
Product Number SLP3-250-100-R SLP3-250-100-R 102-SLP3-250-100-R 492-1804-ND 20K2973
Product Name Light Pipe, Rigid, Board Mount, Right An Optoelectronics - Optics - Light Pipes SMD Light Pipe Light Pipes Light Pipe, Single, Circular, Pcb; Length Bivar
Light Guide Type Fiber Optic LED Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 340-800 nm, 0.12 in. Core, 0.59 NA - 77567 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 1761005-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details