Light Pipe Single Clear Rigid Panel Mount
Win Source Part Number: 1101196-PLTR5-1000-P
Category: Optoelectronics>Opti
Series: PLTR5
Type: Rigid
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Mounting Type: Panel Mount
Lens Style: Round with Domed Top
Lens Size: 5mm
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: 492-2244
Base Product Number: PLTR5
Light Pipe, Rigid, Panel Mount (Front),
LIGHT PIPE RIGID SINGLE 5MM Product overview: PLTR5-1000-PR1 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-PLTR5-1000-PR1 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Light Guides | Light Guides | Light Guides | Light Guides |
| Product Number | 492-2244-ND | PLTR5-1000-PR1 | PLTR5-1000-PR1 | 102-PLTR5-1000-PR1 |
| Product Name | Light Pipes | Optoelectronics - Optics - Light Pipes | Light Pipe, Rigid, Panel Mount (Front), | Light Pipe |
| Light Guide Type | LED | LED | Fiber Optic | Fiber Optic |