Light Pipe 2 Wide Clear Rigid Board Mount, Snap-In, Right Angle
RIGHT ANGLE LIGHT PIPE, 2.8MM Product overview: RLP2-400-500 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-RLP2-400-500 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1016477-RLP2-400-500
Category: Optoelectronics>Opti
Series: RLP2
Type: Rigid
Color: Clear
Package: Bag
Standard Package: 100
Configuration: 2 Wide
Mounting Type: Board Mount, Snap-In, Right Angle
Lens Style: Round with Flat Top
Lens Size: 2.8mm
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: 492-1450,RLP2400500
Base Product Number: RLP2
RIGHT ANGLE LIGHT PIPE, 2, SMD; Length:14mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Guides | Light Guides | Light Guides | Light Guides |
| Product Number | 492-1450-ND | 102-RLP2-400-500 | RLP2-400-500 | 39T1583 |
| Product Name | Light Pipes | Light Pipe | Optoelectronics - Optics - Light Pipes | Right Angle Light Pipe, 2, Smd; Length Bivar |
| Light Guide Type | LED | Fiber Optic | LED | LED |